TEGAM, Inc. Thermistor Thermometer 865 / 866

Description
Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400 probes, temperature measurement is performed with a basic accuracy of .3%. These thermometers are specially constructed with a heavy duty ABS case specifically designed for durability and resistance to contaminants such as dust and most chemicals. Model 866 reads in °C. Model 865 reads in °F. An optional tilt stand/belt clip PN 8660, is available for field or bench top use. Technical Specifications Accuracy: 0.3% Range : -55 to 150 °C, -70 to 300 °F Resolution : 0.1°/1° Input Type : 2252 Ω Thermistor Accept three wire and four wire platinum probes Ideal for cryogenic and high-temperature research or industrial monitoring NSN: 6625-01-429-3274, NSN: 6625-01-429-3273 One year warranty Made in USA
Datasheet
Description
Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400 probes, temperature measurement is performed with a basic accuracy of .3%. These thermometers are specially constructed with a heavy duty ABS case specifically designed for durability and resistance to contaminants such as dust and most chemicals. Model 866 reads in °C. Model 865 reads in °F. An optional tilt stand/belt clip PN 8660, is available for field or bench top use. Technical Specifications Accuracy: 0.3% Range : -55 to 150 °C, -70 to 300 °F Resolution : 0.1°/1° Input Type : 2252 Ω Thermistor Accept three wire and four wire platinum probes Ideal for cryogenic and high-temperature research or industrial monitoring NSN: 6625-01-429-3274, NSN: 6625-01-429-3273 One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Thermometer - 865 / 866 - TEGAM, Inc.
Geneva, OH, United States
Thermistor Thermometer
865 / 866
Thermistor Thermometer 865 / 866
Thermistor Thermometer -55 °C to 150 °C, -70 °F to 300 °F Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400 probes, temperature measurement is performed with a basic accuracy of .3%. These thermometers are specially constructed with a heavy duty ABS case specifically designed for durability and resistance to contaminants such as dust and most chemicals. Model 866 reads in °C. Model 865 reads in °F. An optional tilt stand/belt clip PN 8660, is available for field or bench top use. Technical Specifications Accuracy: 0.3% Range : -55 to 150 °C, -70 to 300 °F Resolution : 0.1°/1° Input Type : 2252 Ω Thermistor Accept three wire and four wire platinum probes Ideal for cryogenic and high-temperature research or industrial monitoring NSN: 6625-01-429-3274, NSN: 6625-01-429-3273 One year warranty Made in USA

Thermistor Thermometer

-55 °C to 150 °C, -70 °F to 300 °F

Tegam's Model 866 thermistor thermometer measure temperatures from -55 °C to 150 °C. Tegam's Model 865 thermistor thermometer measure temperatures from -70 °F to 300 °F. Compatible with all YSI Series 400 probes, temperature measurement is performed with a basic accuracy of .3%. These thermometers are specially constructed with a heavy duty ABS case specifically designed for durability and resistance to contaminants such as dust and most chemicals. Model 866 reads in °C. Model 865 reads in °F. An optional tilt stand/belt clip PN 8660, is available for field or bench top use.

Technical Specifications

  • Accuracy: 0.3%
  • Range : -55 to 150 °C, -70 to 300 °F
  • Resolution : 0.1°/1°
  • Input Type : 2252 Ω Thermistor
  • Accept three wire and four wire platinum probes
  • Ideal for cryogenic and high-temperature research or industrial monitoring
  • NSN: 6625-01-429-3274, NSN: 6625-01-429-3273
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Industrial Thermometers
Product Number 865 / 866
Product Name Thermistor Thermometer
Thermometer Type Thermistor Technology
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details