Isotech North America Primary Blackbody Source Oberon R

Description
The Oberon-R is designed for achieving Aluminum, Silver, Gold or Copper fixed points. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the non-inductive bird-cage design insulated by twin bore alumina tubes. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The heatpipe is designed so that the inner wall is not subject to thermal expansion stresses from the outer wall before the heat pipe reaches conduction temperature. The working fluid is permanently and safely sealed within the plasma-arc welded enclosure. The range of the higher temperature furnace is suitable for Aluminum, Silver, Gold or Copper Blackbody Fixed Point Cells. Connections are provided for a water supply of 0.5 to 1 liter per minute. Water supply and waste connections are provided. Use without cooling is not recommended. An advanced state of the art electronic control system controls the furnace temperature. The control may be self-calibrated using freeze-point cells as references. An over-temperature safety circuit is provided, using an on/off circuit driven by a second thermocouple.
Description
The Oberon-R is designed for achieving Aluminum, Silver, Gold or Copper fixed points. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the non-inductive bird-cage design insulated by twin bore alumina tubes. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The heatpipe is designed so that the inner wall is not subject to thermal expansion stresses from the outer wall before the heat pipe reaches conduction temperature. The working fluid is permanently and safely sealed within the plasma-arc welded enclosure. The range of the higher temperature furnace is suitable for Aluminum, Silver, Gold or Copper Blackbody Fixed Point Cells. Connections are provided for a water supply of 0.5 to 1 liter per minute. Water supply and waste connections are provided. Use without cooling is not recommended. An advanced state of the art electronic control system controls the furnace temperature. The control may be self-calibrated using freeze-point cells as references. An over-temperature safety circuit is provided, using an on/off circuit driven by a second thermocouple.

Suppliers

Company
Product
Description
Supplier Links
Primary Blackbody Source - Oberon R - Isotech North America
Colchester, VT, USA
Primary Blackbody Source
Oberon R
Primary Blackbody Source Oberon R
The Oberon-R is designed for achieving Aluminum, Silver, Gold or Copper fixed points. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the non-inductive bird-cage design insulated by twin bore alumina tubes. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The heatpipe is designed so that the inner wall is not subject to thermal expansion stresses from the outer wall before the heat pipe reaches conduction temperature. The working fluid is permanently and safely sealed within the plasma-arc welded enclosure. The range of the higher temperature furnace is suitable for Aluminum, Silver, Gold or Copper Blackbody Fixed Point Cells. Connections are provided for a water supply of 0.5 to 1 liter per minute. Water supply and waste connections are provided. Use without cooling is not recommended. An advanced state of the art electronic control system controls the furnace temperature. The control may be self-calibrated using freeze-point cells as references. An over-temperature safety circuit is provided, using an on/off circuit driven by a second thermocouple.

The Oberon-R is designed for achieving Aluminum, Silver, Gold or Copper fixed points. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the non-inductive bird-cage design insulated by twin bore alumina tubes. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The heatpipe is designed so that the inner wall is not subject to thermal expansion stresses from the outer wall before the heat pipe reaches conduction temperature. The working fluid is permanently and safely sealed within the plasma-arc welded enclosure. The range of the higher temperature furnace is suitable for Aluminum, Silver, Gold or Copper Blackbody Fixed Point Cells. Connections are provided for a water supply of 0.5 to 1 liter per minute. Water supply and waste connections are provided. Use without cooling is not recommended. An advanced state of the art electronic control system controls the furnace temperature. The control may be self-calibrated using freeze-point cells as references. An over-temperature safety circuit is provided, using an on/off circuit driven by a second thermocouple.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Calibration Instruments
Product Number Oberon R
Product Name Primary Blackbody Source
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details