Isotech North America Thermocouple Calibration Sphere Model 877

Description
The Saturn spherical furnace comprises a number of concentric shells. The outer shell of spun metal is for containment and support. Inside this is a layer of ceramic fiber. Within the fiber is a ceramic spherical mantle containing the heater windings. In the centre of the furnace is a solid cast ceramic sphere with 8 or 16 tubes, to be used for the thermocouples requiring calibration. Isotech's calibration furnace is revolutionary from a number of aspects: It is spherical, and its design ensures a central zone of constant temperature. Thermocouples are inserted around the circumference of the furnace. When fully inserted the measuring junctions are within a few millimeters of each other at the center of the sphere. Up to 15 thermocouples can be calibrated simultaneously. The accuracy is between ±0.25°C and ±0.1°C at 1000°C. Larger tube diameters will give larger gradients, as will larger numbers of tubes. The precision of this furnace has previously been achieved only by using heat pipes. Because of the design the price is only one half to one third that of a bath with comparable accuracy and much smaller capacity of calibration. The use of newly developed modern ceramic materials has enabled high accuracy, low mass and high stability to be obtained. The Saturn system will not contaminate your thermocouples unlike some furnaces that have metal equalizing blocks.
Description
The Saturn spherical furnace comprises a number of concentric shells. The outer shell of spun metal is for containment and support. Inside this is a layer of ceramic fiber. Within the fiber is a ceramic spherical mantle containing the heater windings. In the centre of the furnace is a solid cast ceramic sphere with 8 or 16 tubes, to be used for the thermocouples requiring calibration. Isotech's calibration furnace is revolutionary from a number of aspects: It is spherical, and its design ensures a central zone of constant temperature. Thermocouples are inserted around the circumference of the furnace. When fully inserted the measuring junctions are within a few millimeters of each other at the center of the sphere. Up to 15 thermocouples can be calibrated simultaneously. The accuracy is between ±0.25°C and ±0.1°C at 1000°C. Larger tube diameters will give larger gradients, as will larger numbers of tubes. The precision of this furnace has previously been achieved only by using heat pipes. Because of the design the price is only one half to one third that of a bath with comparable accuracy and much smaller capacity of calibration. The use of newly developed modern ceramic materials has enabled high accuracy, low mass and high stability to be obtained. The Saturn system will not contaminate your thermocouples unlike some furnaces that have metal equalizing blocks.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibration Sphere - Model 877 - Isotech North America
Colchester, VT, USA
Thermocouple Calibration Sphere
Model 877
Thermocouple Calibration Sphere Model 877
The Saturn spherical furnace comprises a number of concentric shells. The outer shell of spun metal is for containment and support. Inside this is a layer of ceramic fiber. Within the fiber is a ceramic spherical mantle containing the heater windings. In the centre of the furnace is a solid cast ceramic sphere with 8 or 16 tubes, to be used for the thermocouples requiring calibration. Isotech's calibration furnace is revolutionary from a number of aspects: It is spherical, and its design ensures a central zone of constant temperature. Thermocouples are inserted around the circumference of the furnace. When fully inserted the measuring junctions are within a few millimeters of each other at the center of the sphere. Up to 15 thermocouples can be calibrated simultaneously. The accuracy is between ±0.25°C and ±0.1°C at 1000°C. Larger tube diameters will give larger gradients, as will larger numbers of tubes. The precision of this furnace has previously been achieved only by using heat pipes. Because of the design the price is only one half to one third that of a bath with comparable accuracy and much smaller capacity of calibration. The use of newly developed modern ceramic materials has enabled high accuracy, low mass and high stability to be obtained. The Saturn system will not contaminate your thermocouples unlike some furnaces that have metal equalizing blocks.

The Saturn spherical furnace comprises a number of concentric shells. The outer shell of spun metal is for containment and support. Inside this is a layer of ceramic fiber. Within the fiber is a ceramic spherical mantle containing the heater windings. In the centre of the furnace is a solid cast ceramic sphere with 8 or 16 tubes, to be used for the thermocouples requiring calibration. Isotech's calibration furnace is revolutionary from a number of aspects: It is spherical, and its design ensures a central zone of constant temperature. Thermocouples are inserted around the circumference of the furnace. When fully inserted the measuring junctions are within a few millimeters of each other at the center of the sphere. Up to 15 thermocouples can be calibrated simultaneously. The accuracy is between ±0.25°C and ±0.1°C at 1000°C. Larger tube diameters will give larger gradients, as will larger numbers of tubes. The precision of this furnace has previously been achieved only by using heat pipes. Because of the design the price is only one half to one third that of a bath with comparable accuracy and much smaller capacity of calibration. The use of newly developed modern ceramic materials has enabled high accuracy, low mass and high stability to be obtained. The Saturn system will not contaminate your thermocouples unlike some furnaces that have metal equalizing blocks.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Calibration Instruments
Product Number Model 877
Product Name Thermocouple Calibration Sphere
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details