Isotech North America Liquid Nitrogen Apparatus Model 461

Description
This model is a lower cost alternative to the ITL M 18205. This model is a simple apparatus open to the atmosphere comprising a stainless steel dewar flask filled with liquid Nitrogen, an layer which houses a metallic equalising block and thermometer holder. Lastly a split insulated lid reduces evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full. The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or industrial thermometers up to 8mm in diameter, giving ±0.002°C temperature uniformity. Method of Operation A standard calibrated SPRT is placed in the equalizing block together with the sensors to be calibrated. The whole is allowed equilibrate. The level is checked and Nitrogen added as necessary and readings taken 10 minutes afterwards. The Isotech Simple Liquid Nitrogen Apparatus is safe to use, having no glass dewar flask internally to explode. A comprehensive handbook accompanies the apparatus which includes an article by Henry E. Sostmann on the corrections required to convert the calibration to the ITS-90 value of the Argon Triple Point. Technical Note: The simple Liquid Nitrogen Apparatus, because there is air access will slowly condense oxygen from the atmosphere increasing the temperature of the Boiling Point. This is of small importance provided a calibrated SPRT is being used as the reference and simultaneous ratios of SPRT and unknown thermometers are being recorded, with a bridge such a the Isotech microK. Liquid Nitrogen is not supplied with the apparatus.
Datasheet
Description
This model is a lower cost alternative to the ITL M 18205. This model is a simple apparatus open to the atmosphere comprising a stainless steel dewar flask filled with liquid Nitrogen, an layer which houses a metallic equalising block and thermometer holder. Lastly a split insulated lid reduces evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full. The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or industrial thermometers up to 8mm in diameter, giving ±0.002°C temperature uniformity. Method of Operation A standard calibrated SPRT is placed in the equalizing block together with the sensors to be calibrated. The whole is allowed equilibrate. The level is checked and Nitrogen added as necessary and readings taken 10 minutes afterwards. The Isotech Simple Liquid Nitrogen Apparatus is safe to use, having no glass dewar flask internally to explode. A comprehensive handbook accompanies the apparatus which includes an article by Henry E. Sostmann on the corrections required to convert the calibration to the ITS-90 value of the Argon Triple Point. Technical Note: The simple Liquid Nitrogen Apparatus, because there is air access will slowly condense oxygen from the atmosphere increasing the temperature of the Boiling Point. This is of small importance provided a calibrated SPRT is being used as the reference and simultaneous ratios of SPRT and unknown thermometers are being recorded, with a bridge such a the Isotech microK. Liquid Nitrogen is not supplied with the apparatus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Nitrogen Apparatus - Model 461 - Isotech North America
Colchester, VT, USA
Liquid Nitrogen Apparatus
Model 461
Liquid Nitrogen Apparatus Model 461
This model is a lower cost alternative to the ITL M 18205. This model is a simple apparatus open to the atmosphere comprising a stainless steel dewar flask filled with liquid Nitrogen, an layer which houses a metallic equalising block and thermometer holder. Lastly a split insulated lid reduces evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full. The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or industrial thermometers up to 8mm in diameter, giving ±0.002°C temperature uniformity. Method of Operation A standard calibrated SPRT is placed in the equalizing block together with the sensors to be calibrated. The whole is allowed equilibrate. The level is checked and Nitrogen added as necessary and readings taken 10 minutes afterwards. The Isotech Simple Liquid Nitrogen Apparatus is safe to use, having no glass dewar flask internally to explode. A comprehensive handbook accompanies the apparatus which includes an article by Henry E. Sostmann on the corrections required to convert the calibration to the ITS-90 value of the Argon Triple Point. Technical Note: The simple Liquid Nitrogen Apparatus, because there is air access will slowly condense oxygen from the atmosphere increasing the temperature of the Boiling Point. This is of small importance provided a calibrated SPRT is being used as the reference and simultaneous ratios of SPRT and unknown thermometers are being recorded, with a bridge such a the Isotech microK. Liquid Nitrogen is not supplied with the apparatus.

This model is a lower cost alternative to the ITL M 18205. This model is a simple apparatus open to the atmosphere comprising a stainless steel dewar flask filled with liquid Nitrogen, an layer which houses a metallic equalising block and thermometer holder. Lastly a split insulated lid reduces evaporation and permits easy addition of liquid Nitrogen. From time to time extra liquid Nitrogen must be added, approximately every 30 minutes, to keep the dewar flask full.
The dewar flask is 100mm inside diameter and 280mm deep. The standard equalizing block houses four SPRTs or industrial thermometers up to 8mm in diameter, giving ±0.002°C temperature uniformity.

Method of Operation
A standard calibrated SPRT is placed in the equalizing block together with the sensors to be calibrated. The whole is allowed equilibrate.
The level is checked and Nitrogen added as necessary and readings taken 10 minutes afterwards.
The Isotech Simple Liquid Nitrogen Apparatus is safe to use, having no glass dewar flask internally to explode.
A comprehensive handbook accompanies the apparatus which includes an article by Henry E. Sostmann on the corrections required to convert the calibration to the ITS-90 value of the Argon Triple Point.

Technical Note:
The simple Liquid Nitrogen Apparatus, because there is air access will slowly condense oxygen from the atmosphere increasing the temperature of the Boiling Point.
This is of small importance provided a calibrated SPRT is being used as the reference and simultaneous ratios of SPRT and unknown thermometers are being recorded, with a bridge such a the Isotech microK.
Liquid Nitrogen is not supplied with the apparatus.

Supplier's Site Datasheet

Technical Specifications

  Isotech North America
Product Category Calibration Instruments
Product Number Model 461
Product Name Liquid Nitrogen Apparatus
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details