Isotech North America Blackbody Calibrator Gemini R

Description
The Gemini R is a blackbody source with which radiation pyrometers, commonly referred to as IR sensors, can be calibrated. With a temperature range of 50°C to 550°C, the temperature of the cavity can be set with 0.1°C resolution. The temperature of the furnace is set and indicated on a PID controller. An independent indicator is also provided for higher accuracy with a standard probe, which indicates the actual radiance temperature. Temperature variation over a 5-minute period, as viewed on the temperature controller, is ±0.2°C and a radiation thermometer directed into the cavity detects similar variations. The Gemini R's cavity's size is 2.5" x 6.3" deep (65mm x 160mm). Maximum temperature differences are ±1°C in the range of 100°C to 500°C. The Gemini R is capable of accepting blackbody fixed points to achieve the highest level of a radiation measurement possible. Typical fixed-point uncertainties are ±0.25°C. Gallium, indium, tin and zinc cells are available. Emissivity is greater than 0.995, and traceability may be established with a NIST certificate for the built-in indicator and/or supplied probe. The Gemini R can be supplied with RS232 or RS422 communications.
Description
The Gemini R is a blackbody source with which radiation pyrometers, commonly referred to as IR sensors, can be calibrated. With a temperature range of 50°C to 550°C, the temperature of the cavity can be set with 0.1°C resolution. The temperature of the furnace is set and indicated on a PID controller. An independent indicator is also provided for higher accuracy with a standard probe, which indicates the actual radiance temperature. Temperature variation over a 5-minute period, as viewed on the temperature controller, is ±0.2°C and a radiation thermometer directed into the cavity detects similar variations. The Gemini R's cavity's size is 2.5" x 6.3" deep (65mm x 160mm). Maximum temperature differences are ±1°C in the range of 100°C to 500°C. The Gemini R is capable of accepting blackbody fixed points to achieve the highest level of a radiation measurement possible. Typical fixed-point uncertainties are ±0.25°C. Gallium, indium, tin and zinc cells are available. Emissivity is greater than 0.995, and traceability may be established with a NIST certificate for the built-in indicator and/or supplied probe. The Gemini R can be supplied with RS232 or RS422 communications.

Suppliers

Company
Product
Description
Supplier Links
Blackbody Calibrator - Gemini R - Isotech North America
Colchester, VT, USA
Blackbody Calibrator
Gemini R
Blackbody Calibrator Gemini R
The Gemini R is a blackbody source with which radiation pyrometers, commonly referred to as IR sensors, can be calibrated. With a temperature range of 50°C to 550°C, the temperature of the cavity can be set with 0.1°C resolution. The temperature of the furnace is set and indicated on a PID controller. An independent indicator is also provided for higher accuracy with a standard probe, which indicates the actual radiance temperature. Temperature variation over a 5-minute period, as viewed on the temperature controller, is ±0.2°C and a radiation thermometer directed into the cavity detects similar variations. The Gemini R's cavity's size is 2.5" x 6.3" deep (65mm x 160mm). Maximum temperature differences are ±1°C in the range of 100°C to 500°C. The Gemini R is capable of accepting blackbody fixed points to achieve the highest level of a radiation measurement possible. Typical fixed-point uncertainties are ±0.25°C. Gallium, indium, tin and zinc cells are available. Emissivity is greater than 0.995, and traceability may be established with a NIST certificate for the built-in indicator and/or supplied probe. The Gemini R can be supplied with RS232 or RS422 communications.

The Gemini R is a blackbody source with which radiation pyrometers, commonly referred to as IR sensors, can be calibrated. With a temperature range of 50°C to 550°C, the temperature of the cavity can be set with 0.1°C resolution. The temperature of the furnace is set and indicated on a PID controller. An independent indicator is also provided for higher accuracy with a standard probe, which indicates the actual radiance temperature. Temperature variation over a 5-minute period, as viewed on the temperature controller, is ±0.2°C and a radiation thermometer directed into the cavity detects similar variations. The Gemini R's cavity's size is 2.5" x 6.3" deep (65mm x 160mm). Maximum temperature differences are ±1°C in the range of 100°C to 500°C. The Gemini R is capable of accepting blackbody fixed points to achieve the highest level of a radiation measurement possible. Typical fixed-point uncertainties are ±0.25°C. Gallium, indium, tin and zinc cells are available. Emissivity is greater than 0.995, and traceability may be established with a NIST certificate for the built-in indicator and/or supplied probe. The Gemini R can be supplied with RS232 or RS422 communications.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Calibration Instruments
Product Number Gemini R
Product Name Blackbody Calibrator
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details