Isotech North America High Capacity Dryblock Calibrator 700

Description
Temperature Range of 30°C to 700°C (1292°F) Display to Block Accuracy Better than ±0.5°C Calibrate Whole Calibration Loop --Using a heat source rather than an electrical simulator a test instrument and probe can be calibrated as a system. High Capacity Block -- Large Calibration volume for many sensors and low loading errors. Two Operating Ranges -- Fast response from ambient to 550°C (1022°F) or ambient to 700°C (1292°F) Simple To Use -- Outstanding Value for Money! The Gemini family of Dry Blocks have high capacity allowing a large number of probes to be calibrated together. They are also suitable to accept large diameter probes with the block volume of a nominal 65 x 160mm. Whilst the large block takes longer to heat and cool than the Jupiter 650 and Fast-Cal models it can calibrate thermocouples, resistance thermometers, thermostats and sensors that are too large for the smaller blocks. Available with a fixed block with four 8mm and hour 19.5mm pockets or the LRI version which has a removable block. With the LRI model blocks can be drilled to custom configurations. The Gemini is available in two temperature ranges with each available as a BASIC (B) or SITE(S) variant. The B model includes a sophisticated temperature controller with a dual display for Set Temperature and Dry Block Temperature. The S model additionally includes a built in digital indicator to which an external standard thermometer can be connected giving greater accuracy eliminating temperature gradient and loading errors. For lab accuracy the Gemini PLUS can be used with a high-end temperature indicator such a one of the Isotech True Temperature Indicators (TTI).
Datasheet
Description
Temperature Range of 30°C to 700°C (1292°F) Display to Block Accuracy Better than ±0.5°C Calibrate Whole Calibration Loop --Using a heat source rather than an electrical simulator a test instrument and probe can be calibrated as a system. High Capacity Block -- Large Calibration volume for many sensors and low loading errors. Two Operating Ranges -- Fast response from ambient to 550°C (1022°F) or ambient to 700°C (1292°F) Simple To Use -- Outstanding Value for Money! The Gemini family of Dry Blocks have high capacity allowing a large number of probes to be calibrated together. They are also suitable to accept large diameter probes with the block volume of a nominal 65 x 160mm. Whilst the large block takes longer to heat and cool than the Jupiter 650 and Fast-Cal models it can calibrate thermocouples, resistance thermometers, thermostats and sensors that are too large for the smaller blocks. Available with a fixed block with four 8mm and hour 19.5mm pockets or the LRI version which has a removable block. With the LRI model blocks can be drilled to custom configurations. The Gemini is available in two temperature ranges with each available as a BASIC (B) or SITE(S) variant. The B model includes a sophisticated temperature controller with a dual display for Set Temperature and Dry Block Temperature. The S model additionally includes a built in digital indicator to which an external standard thermometer can be connected giving greater accuracy eliminating temperature gradient and loading errors. For lab accuracy the Gemini PLUS can be used with a high-end temperature indicator such a one of the Isotech True Temperature Indicators (TTI).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Dryblock Calibrator - 700 - Isotech North America
Colchester, VT, USA
High Capacity Dryblock Calibrator
700
High Capacity Dryblock Calibrator 700
Temperature Range of 30°C to 700°C (1292°F) Display to Block Accuracy Better than ±0.5°C Calibrate Whole Calibration Loop --Using a heat source rather than an electrical simulator a test instrument and probe can be calibrated as a system. High Capacity Block -- Large Calibration volume for many sensors and low loading errors. Two Operating Ranges -- Fast response from ambient to 550°C (1022°F) or ambient to 700°C (1292°F) Simple To Use -- Outstanding Value for Money! The Gemini family of Dry Blocks have high capacity allowing a large number of probes to be calibrated together. They are also suitable to accept large diameter probes with the block volume of a nominal 65 x 160mm. Whilst the large block takes longer to heat and cool than the Jupiter 650 and Fast-Cal models it can calibrate thermocouples, resistance thermometers, thermostats and sensors that are too large for the smaller blocks. Available with a fixed block with four 8mm and hour 19.5mm pockets or the LRI version which has a removable block. With the LRI model blocks can be drilled to custom configurations. The Gemini is available in two temperature ranges with each available as a BASIC (B) or SITE(S) variant. The B model includes a sophisticated temperature controller with a dual display for Set Temperature and Dry Block Temperature. The S model additionally includes a built in digital indicator to which an external standard thermometer can be connected giving greater accuracy eliminating temperature gradient and loading errors. For lab accuracy the Gemini PLUS can be used with a high-end temperature indicator such a one of the Isotech True Temperature Indicators (TTI).

Temperature Range of 30°C to 700°C (1292°F)

  • Display to Block Accuracy Better than ±0.5°C
  • Calibrate Whole Calibration Loop --Using a heat source rather than an electrical simulator a test instrument and probe can be calibrated as a system.
  • High Capacity Block -- Large Calibration volume for many sensors and low loading errors.
  • Two Operating Ranges -- Fast response from ambient to 550°C (1022°F) or ambient to 700°C (1292°F)
  • Simple To Use -- Outstanding Value for Money!

The Gemini family of Dry Blocks have high capacity allowing a large number of probes to be calibrated together. They are also suitable to accept large diameter probes with the block volume of a nominal 65 x 160mm.
Whilst the large block takes longer to heat and cool than the Jupiter 650 and Fast-Cal models it can calibrate thermocouples, resistance thermometers, thermostats and sensors that are too large for the smaller blocks.
Available with a fixed block with four 8mm and hour 19.5mm pockets or the LRI version which has a removable block. With the LRI model blocks can be drilled to custom configurations.
The Gemini is available in two temperature ranges with each available as a BASIC (B) or SITE(S) variant. The B model includes a sophisticated temperature controller with a dual display for Set Temperature and Dry Block Temperature.
The S model additionally includes a built in digital indicator to which an external standard thermometer can be connected giving greater accuracy eliminating temperature gradient and loading errors. For lab accuracy the Gemini PLUS can be used with a high-end temperature indicator such a one of the Isotech True Temperature Indicators (TTI).

Supplier's Site Datasheet

Technical Specifications

  Isotech North America
Product Category Calibration Instruments
Product Number 700
Product Name High Capacity Dryblock Calibrator
Calibrator Style Portable
Environmental Properties Temperature
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details