The TLP521-2GR is an optically coupled isolator with two independent channels, each comprising an infrared LED and an NPN phototransistor, housed in a DIP-8 package. It provides 5300 VRMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant. The device features a current transfer ratio (CTR) range of 100% to 300% under specified conditions. The part includes UL and VDE approvals, as indicated by the 'X' suffix in its ordering code, and is available in surface mount and tape & reel formats. Lead spacing is 10mm, as denoted by the 'G' suffix. Total power dissipation is 200mW, with a maximum collector current of 50mA per channel and a collector-emitter breakdown voltage of 55V.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP521-2GR from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-2GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-2GR |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |