ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082X

Description
6PIN ZERO CROSSING TRIAC OUTPUT,
Description
6PIN ZERO CROSSING TRIAC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3082X - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3082X
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082X
6PIN ZERO CROSSING TRIAC OUTPUT,

6PIN ZERO CROSSING TRIAC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3082X
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details