ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3012G

Description
6PIN RANDOM PHASE TRIAC, OPTOCOU
Description
6PIN RANDOM PHASE TRIAC, OPTOCOU

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3012G - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3012G
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3012G
6PIN RANDOM PHASE TRIAC, OPTOCOU

6PIN RANDOM PHASE TRIAC, OPTOCOU

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3012G
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details