The ICPL4502 is a high-speed optocoupler consisting of an infrared emitting diode optically coupled to a high-speed photodetector transistor. It is packaged in a standard DIP-8 configuration with a 10mm lead spacing option available. The device supports up to 1Mbit/s data rate and provides 5000V RMS isolation voltage. It operates from -55°C to 100°C and meets UL File E91231 and VDE Approval Certificate No. 40044376. Propagation delay is 0.35μs typ. to logic low and 0.3μs typ. to logic high with a 1.9kΩ load at 25°C. Common mode transient immunity is 1000V/μs at logic high and low.
OPTOISO 5KV TRANSISTOR Product overview: ICPL4502 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ICPL4502 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ICPL4502 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 8000 milliamps |