ISOCOM, Inc. Isolators - Optoisolators - Logic Output Optoisolators ICPL2611

Description
8 PIN HIGH SPEED, LOGIC OUTPUT,
Description
8 PIN HIGH SPEED, LOGIC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ICPL2611 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
ICPL2611
Isolators - Optoisolators - Logic Output Optoisolators ICPL2611
8 PIN HIGH SPEED, LOGIC OUTPUT,

8 PIN HIGH SPEED, LOGIC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number ICPL2611
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-4000-8000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details