ISOCOM, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L4

Description
6PIN SCHMITT TRIGGER, SINGLE OPT
Description
6PIN SCHMITT TRIGGER, SINGLE OPT

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L4 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L4
Isolators - Optoisolators - Logic Output Optoisolators H11L4
6PIN SCHMITT TRIGGER, SINGLE OPT

6PIN SCHMITT TRIGGER, SINGLE OPT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L4
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5656A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details