ISOCOM, Inc. Isolators - Optoisolators - Logic Output Optoisolators H11L1G

Description
6PIN SCHMITT TRIGGER, SINGLE OPT
Description
6PIN SCHMITT TRIGGER, SINGLE OPT

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L1G - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L1G
Isolators - Optoisolators - Logic Output Optoisolators H11L1G
6PIN SCHMITT TRIGGER, SINGLE OPT

6PIN SCHMITT TRIGGER, SINGLE OPT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L1G
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Drop-In Circulators - NDC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details