Island Components Group Hysteresis Synchronous Motor IHC-003

Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.
Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Synchronous Motor - IHC-003 - Island Components Group
Holbrook, NY, USA
Hysteresis Synchronous Motor
IHC-003
Hysteresis Synchronous Motor IHC-003
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category AC Motors
Product Number IHC-003
Product Name Hysteresis Synchronous Motor
AC Construction Synchronous
Output Power 0.0080 HP
Units English
Shaft Speed 8000 rpm
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Phase Induction Motor - YHD-9060M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.4691 HP
Continuous Current 1.7 amps
View Details
SD8 – M Box Range - SD8-M - parvalux by maxon
Specs
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
View Details
Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details