ISCO/Snap-Tite PE 3608/3408 HDPE Pipe DR 21-12"

Description
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
Datasheet
Description
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PE 3608/3408 HDPE Pipe - DR 21-12
Louisville, KY, USA
PE 3608/3408 HDPE Pipe
DR 21-12"
PE 3608/3408 HDPE Pipe DR 21-12"
Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight

Economical

Corrosion Resistant

Zero Leak-Rate

Hydraulically Smooth

Fatigue and Surge Resistant

Longevity

Tappable

Scratch Tolerant

Chemically Resistant

Readily Installed
Small to Big Diameters

Non-Toxic, Non-Tasting

Lightweight

Datasheet

Technical Specifications

  ISCO/Snap-Tite
Product Category Industrial Pipe
Product Number DR 21-12"
Product Name PE 3608/3408 HDPE Pipe
Application Drainage
Features Flexible
Material Plastic; Polyethylene (PE)
Diameter 11.463"
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 10
Specs
Features Flanged
Material Steel
Diameter 10"
View Details
Pipes - Plastic-Pipes - 316160019 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Length 39.37 ft (120 dm)
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 7845169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 82.02 ft (250 dm)
View Details
Stainless Steel Pipe - 1/8
Eagle Stainless Tube & Fabrication, Inc.
Specs
Features Flanged (optional feature)
Material Stainless
Diameter 1/8"; 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1¼"; 1½"; 2"; 2½"; 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"
View Details