ISC Sales, Inc. Bristol Reciprocating Refrigeration Compressors H22J36BABCA

Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Datasheet
Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bristol  Reciprocating Refrigeration Compressors - H22J36BABCA - ISC Sales, Inc.
Plano, TX, USA
Bristol Reciprocating Refrigeration Compressors
H22J36BABCA
Bristol Reciprocating Refrigeration Compressors H22J36BABCA
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application.

Features:

  • Designed for easy drop in installation in air conditioning and heat pump applications.
  • Quick connect wiring connections.
  • Direct replacement compressors for OEM applications.
  • Compressors come with internal high pressure relief valve and internal line break motor protection.
  • Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number H22J36BABCA
Product Name Bristol Reciprocating Refrigeration Compressors
Capacity 10.55 kW (14.14 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details