ISC Sales, Inc. Bristol Reciprocating Refrigeration Compressors H22A623DBLA

Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Description
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Datasheet
Datasheet Summary
Powered by GS/AI

The Bristol Reciprocating Refrigeration Compressor model H22A623DBLA is designed for use with R22 refrigerant and operates at a voltage of 230/200V with a three-phase frequency of 60 Hz. It has an evaporator temperature range of -20°F to 55°F and offers a capacity of 60,800 Btu/hr at 230V. The compressor has a motor input of 5,980 Watts and a current draw of 17.1 Amps, resulting in an Energy Efficiency Ratio (EER) of 10.2 Btu/W-hr.

Mechanical specifications include a bore and stroke of 2.000 x 1.004 inches, a speed of 3,500 rpm, and a displacement of 766.6 ft3/hr. The compressor features an internal high-pressure relief valve and internal line break motor protection. It requires a refrigerant charge limit of 6 lbs and uses 3GS mineral oil with an initial charge of 55 oz.

The unit weighs 83 lbs net and 87.5 lbs when shipped, with a maximum compressor height of 16.125 inches. The electrical data indicates a running load amperage (RLA) of 17.0 and a locked rotor amperage (LRA) of 124. The compressor is equipped with a crankcase heater and is designed for easy installation in air conditioning and heat pump applications.

Datasheet Summary
Powered by GS/AI

The Bristol Reciprocating Refrigeration Compressor model H22A623DBLA is designed for use with R22 refrigerant and operates at a voltage of 230/200V with a three-phase frequency of 60 Hz. It has an evaporator temperature range of -20°F to 55°F and offers a capacity of 60,800 Btu/hr at 230V. The compressor has a motor input of 5,980 Watts and a current draw of 17.1 Amps, resulting in an Energy Efficiency Ratio (EER) of 10.2 Btu/W-hr.

Mechanical specifications include a bore and stroke of 2.000 x 1.004 inches, a speed of 3,500 rpm, and a displacement of 766.6 ft3/hr. The compressor features an internal high-pressure relief valve and internal line break motor protection. It requires a refrigerant charge limit of 6 lbs and uses 3GS mineral oil with an initial charge of 55 oz.

The unit weighs 83 lbs net and 87.5 lbs when shipped, with a maximum compressor height of 16.125 inches. The electrical data indicates a running load amperage (RLA) of 17.0 and a locked rotor amperage (LRA) of 124. The compressor is equipped with a crankcase heater and is designed for easy installation in air conditioning and heat pump applications.

Suppliers

Company
Product
Description
Supplier Links
Bristol  Reciprocating Refrigeration Compressors - H22A623DBLA - ISC Sales, Inc.
Plano, TX, USA
Bristol Reciprocating Refrigeration Compressors
H22A623DBLA
Bristol Reciprocating Refrigeration Compressors H22A623DBLA
Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM applications. Compressors come with internal high pressure relief valve and internal line break motor protection. Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.

Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor. These units use pistons driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units. Piston compressors have a low initial cost and a simple, easy to install design. There are a number of specifications to consider when selecting compressors. These include capacity, condensing temperature, evaporating temperature, flow rate, and power. Click the get a quote button for more information on any of our compressors, or assistance in locating the perfect unit for your application.

Features:

  • Designed for easy drop in installation in air conditioning and heat pump applications.
  • Quick connect wiring connections.
  • Direct replacement compressors for OEM applications.
  • Compressors come with internal high pressure relief valve and internal line break motor protection.
  • Compressors come completely dehydrated, fully oil charged with mounting hardware and terminal cover.
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number H22A623DBLA
Product Name Bristol Reciprocating Refrigeration Compressors
Capacity 18.17 kW (24.36 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details