EMBRACO Compressor EMR46CLP

Description
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMR46CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMR46CLP
Compressor EMR46CLP
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 7.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMR46CLP
Product Name Compressor
Capacity 0.14 kW (0.1902 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Compressor - EMT6144U - EMBRACO
Specs
Capacity 0.34 kW (0.4599 BHP)
Input Power 187 watts
Rating Refrigerant R-290
View Details