ISC Sales, Inc. Industrial Mobile Fan 873048

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Industrial Mobile Fan - 873048 - ISC Sales, Inc.
Plano, TX, USA
Industrial Mobile Fan
873048
Industrial Mobile Fan 873048
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Corrosion and dent proof housing
  • Rocker switch
  • SJT type 3 conductor
  • Spiral, wire front and rear guards
  • Meets OSHA standards
  • 1 Year limited warranty
  • Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin

Motor Specifications:

  • Ball bearing
  • Permanent split capacitor
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 873048
Product Name Industrial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 36.0 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details