ISC Sales, Inc. Industrial Mobile Fan 799782

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Industrial Mobile Fan - 799782 - ISC Sales, Inc.
Plano, TX, USA
Industrial Mobile Fan
799782
Industrial Mobile Fan 799782
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Corrosion and dent proof housing Rocker switch SJT type 3 conductor Spiral, wire front and rear guards Meets OSHA standards 1 Year limited warranty Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin Motor Specifications: Ball bearing Permanent split capacitor Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Corrosion and dent proof housing
  • Rocker switch
  • SJT type 3 conductor
  • Spiral, wire front and rear guards
  • Meets OSHA standards
  • 1 Year limited warranty
  • Swivel model rotates 360° in 12-1/2° increments and locks in place with a steel locking pin

Motor Specifications:

  • Ball bearing
  • Permanent split capacitor
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 799782
Product Name Industrial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 48.0 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 2215608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 18.6 inch (473 mm)
Air Flow Rate 624 to 983 SCFM (1060 to 1670 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.75 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details