ISC Sales, Inc. General Purpose Portable Heater 487405

Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.
Description
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Portable Heater - 487405 - ISC Sales, Inc.
Plano, TX, USA
General Purpose Portable Heater
487405
General Purpose Portable Heater 487405
Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation. Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment. Benefits: Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters. No Installation Cost: Just plug them in and they start to work immediately. Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating. Safety: Multiple safety features include in tip-over switches and over-heat protection.

Portable heaters are ideal for use in your workplace, garage or anywhere else that heat is needed and can be used as a temporary or permanent heating solution. ISC's line of Industrial fan heaters use finned heating elements in front of a fan to provide a larger airflow and higher heat output. Designed inside a safety yellow heater enclosure with screens on both air intake and output openings to ensure safe operation.

Our made in the U.S.A. fan forced portable electric heater are rugged and reliable units designed to work in almost any environment.

Benefits:

Electric heat is 100% efficient because all the electricity used is converted to heat, without odors, or combustible by-products. With a wide range of sizes available to match your heating load it’s not difficult to see the benefits for portable electric heaters.

  • No Installation Cost: Just plug them in and they start to work immediately.
  • Supplemental Heat: Ideal to use with an existing heating system or when mid-season temperatures do not require central heating.
  • Safety: Multiple safety features include in tip-over switches and over-heat protection.
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Electric Heaters
Product Number 487405
Product Name General Purpose Portable Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details