The HG 140 is a compact PTC convection heater designed for condensation prevention in electrical enclosures. It mounts via clip on 35 mm DIN rail and features plastic housing compliant with UL94 V-0. The heater operates on AC or DC voltages between 120 V and 240 V at 50 or 60 Hz, with an operating temperature range of -49 °F to 158 °F and humidity up to 90 % RH. Connection is made through three pressure clamps supporting stranded wire (0.5-1.5 mm²) or rigid wire (0.5-2.5 mm²). It has protection class I and IP20 ingress rating, and is rated for continuous operation. Dimensions vary by model: 2.8 in wide and 2.4 in deep, with heights of 4.3 in, 7.3 in, or 10.4 in depending on power output. All variants share the same mounting, protection, and environmental specifications.
This compact PTC convection heater is for use in enclosures and casings. This enables you to achieve condensate prevention for effective operational safety of electrical systems and installations. Pressure terminal connection for quick electrical connection PTC heating element with dynamic response behavior This enclosure heater is designed for continuous operation Quick installation with clip fixing for 35 mm DIN rail Datasheet
| STEGO | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | HG 140 |
| Product Name | Enclosure Heater |
| Heater Type | Air Heater; EnclosureHeater |