Keystone Electronics Corp. Double Turret Terminal .054" Long 1593-1

Description
Part Number: 1593-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .054 [1.4] Material: Brass Mounting Hole: 0.067
Request a Quote Datasheet
Description
Part Number: 1593-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .054 [1.4] Material: Brass Mounting Hole: 0.067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .054
New Hyde Park, NY, USA
Double Turret Terminal .054" Long
1593-1
Double Turret Terminal .054" Long 1593-1
Part Number: 1593-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .054 [1.4] Material: Brass Mounting Hole: 0.067

Part Number: 1593-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Length: .054 [1.4]
  • Material: Brass
  • Mounting Hole: 0.067
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1593-1
Product Name Double Turret Terminal .054" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details