IQD Frequency Products, Ltd. Crystals LFXTAL071269

Description
24.576MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071269TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL071269TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details