IQD Frequency Products, Ltd. Crystals LFXTAL063829

Description
32.7680KHZ IQXC-25 2.0 X 1.2MM S
Request a Quote Datasheet
Description
32.7680KHZ IQXC-25 2.0 X 1.2MM S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL063829TR-ND - DigiKey
Thief River Falls, MN, United States
32.7680KHZ IQXC-25 2.0 X 1.2MM S

32.7680KHZ IQXC-25 2.0 X 1.2MM S

Buy Now Datasheet
Crystals - 1923-LFXTAL063829CT-ND - DigiKey
Thief River Falls, MN, United States
32.7680KHZ IQXC-25 2.0 X 1.2MM S

32.7680KHZ IQXC-25 2.0 X 1.2MM S

Buy Now Datasheet
Crystals - 1923-LFXTAL063829DKR-ND - DigiKey
Thief River Falls, MN, United States
32.7680KHZ IQXC-25 2.0 X 1.2MM S

32.7680KHZ IQXC-25 2.0 X 1.2MM S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL063829TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details