IQD Frequency Products, Ltd. Crystals LFXTAL057953

Description
4.0MHZ HC49/4HSMX INDUSTRY STAND
Request a Quote Datasheet
Description
4.0MHZ HC49/4HSMX INDUSTRY STAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL057953CT-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet
Crystals - 1923-LFXTAL057953DKR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet
Crystals - 1923-LFXTAL057953TR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ HC49/4HSMX INDUSTRY STAND

4.0MHZ HC49/4HSMX INDUSTRY STAND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL057953CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 216265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details