IQD Frequency Products, Ltd. Crystals LFXTAL050991

Description
26MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL050991TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

26MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 10PF SMD

CRYSTAL 26.0000MHZ 10PF SMD

Supplier's Site
Crystal, 26Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y1975 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y1975
Crystal, 26Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y1975
CRYSTAL, 26MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:26MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 26MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:26MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL050991TR-ND LFXTAL050991 97Y1975
Product Name Crystals Crystals Crystal, 26Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Surface Mount Crystals - ECS-120-18-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details