IQD Frequency Products, Ltd. Crystals LFXTAL036401

Description
12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL036401CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL036401DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL036401TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site
Crystal, 12Mhz, 18Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0943 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, Smd; Frequency Nom Iqd Frequency Products
94X0943
Crystal, 12Mhz, 18Pf, Smd; Frequency Nom Iqd Frequency Products 94X0943
CRYSTAL, 12MHZ, 18PF, SMD; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, SMD; Frequency Nom:12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-104 Series; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL036401CT-ND LFXTAL036401 94X0943
Product Name Crystals Crystals Crystal, 12Mhz, 18Pf, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details