Micro Crystal AG 32.768 kHz Tuning Fork Crystal CC5V-T1A

Description
CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 50 / 70 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 4.1 x 1.5 x 0.90 mm Features Small size: 4.1 × 1.5 × 0.9 mm Mature product for harsh environments Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet
Description
CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 50 / 70 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 4.1 x 1.5 x 0.90 mm Features Small size: 4.1 × 1.5 × 0.9 mm Mature product for harsh environments Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Tuning Fork Crystal
CC5V-T1A
32.768 kHz Tuning Fork Crystal CC5V-T1A
CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF Series Resistance: 50 / 70 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 4.1 x 1.5 x 0.90 mm Features Small size: 4.1 × 1.5 × 0.9 mm Mature product for harsh environments Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices

CC5V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.

Key Specifications

  • Frequency: 32.768 kHz
  • Load Capacitance: 6.0 / 7.0 / 9.0 / 12.5 pF
  • Series Resistance: 50 / 70 kΩ (typ/max)
  • Drive Level: 1.0 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 4.1 x 1.5 x 0.90 mm

Features

  • Small size: 4.1 × 1.5 × 0.9 mm
  • Mature product for harsh environments
  • Outstanding hermetic sealing with gold-tin preform
  • High stability and low aging guaranteed by hermetic sealing
  • Available for extended operating temperature range
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant.

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Ultra Small Devices
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CC5V-T1A
Product Name 32.768 kHz Tuning Fork Crystal
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 7293240 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details