IQD Frequency Products, Ltd. Crystals LFXTAL033265

Description
20MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL033265TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 18pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Smd, 20.0Mhz; Frequency Nom Iqd Frequency Products - 23M6651 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Smd, 20.0Mhz; Frequency Nom Iqd Frequency Products
23M6651
Crystal Oscillator, Smd, 20.0Mhz; Frequency Nom Iqd Frequency Products 23M6651
CRYSTAL OSCILLATOR, SMD, 20.0MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL OSCILLATOR, SMD, 20.0MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 1923-LFXTAL033265TR-ND 23M6651 LFXTAL033265
Product Name Crystals Crystal Oscillator, Smd, 20.0Mhz; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-1C3-33E150.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-40.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510BBA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details