SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AC-1C3-33E150.000000

Description
Win Source Part Number: 1022359-SIT9120AC-1C 3-33E150.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 150 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9120AC-1C3-3 3E150.000000CT-SL,14 73-SIT9120AC-1C3-33E 150.000000,SIT9120AC -1C3-33E150.000000S, SIT9120AC-1C3-33E150 .000000D,SIT9120AC-1 C3-33E150.000000T,SI T9120AC-1C3-33E150.0 00000E,SIT9120AC-1C3 -33E150.000000G,SIT9 120AC-1C3-33E150.000 000X,SIT9120AC-1C3-3 3E150.000000Y
Request a Quote Datasheet
Description
Win Source Part Number: 1022359-SIT9120AC-1C 3-33E150.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 150 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9120AC-1C3-3 3E150.000000CT-SL,14 73-SIT9120AC-1C3-33E 150.000000,SIT9120AC -1C3-33E150.000000S, SIT9120AC-1C3-33E150 .000000D,SIT9120AC-1 C3-33E150.000000T,SI T9120AC-1C3-33E150.0 00000E,SIT9120AC-1C3 -33E150.000000G,SIT9 120AC-1C3-33E150.000 000X,SIT9120AC-1C3-3 3E150.000000Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1022359-SIT9120AC-1C3-33E150.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1022359-SIT9120AC-1C3-33E150.000000
Crystals, Oscillators, Resonators - Oscillators 1022359-SIT9120AC-1C3-33E150.000000
Win Source Part Number: 1022359-SIT9120AC-1C 3-33E150.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 150 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±50ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT9120AC-1C3-3 3E150.000000CT-SL,14 73-SIT9120AC-1C3-33E 150.000000,SIT9120AC -1C3-33E150.000000S, SIT9120AC-1C3-33E150 .000000D,SIT9120AC-1 C3-33E150.000000T,SI T9120AC-1C3-33E150.0 00000E,SIT9120AC-1C3 -33E150.000000G,SIT9 120AC-1C3-33E150.000 000X,SIT9120AC-1C3-3 3E150.000000Y

Win Source Part Number: 1022359-SIT9120AC-1C3-33E150.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 150 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 69mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 3417-SIT9120AC-1C3-33E150.000000CT-SL,1473-SIT9120AC-1C3-33E150.000000,SIT9120AC-1C3-33E150.000000S,SIT9120AC-1C3-33E150.000000D,SIT9120AC-1C3-33E150.000000T,SIT9120AC-1C3-33E150.000000E,SIT9120AC-1C3-33E150.000000G,SIT9120AC-1C3-33E150.000000X,SIT9120AC-1C3-33E150.000000Y

Buy Now Datasheet
Oscillators - 1473-SIT9120AC-1C3-33E150.000000-ND - DigiKey
Thief River Falls, MN, United States
150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

150MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1022359-SIT9120AC-1C3-33E150.000000 1473-SIT9120AC-1C3-33E150.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 150 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-32-33E-12.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 863-510ABA156M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
4 suppliers