IQD Frequency Products, Ltd. Crystal Units LFXTAL003523B

Description
IQD LFXTAL003523BULK Crystal Unit
Request a Quote Datasheet
Description
IQD LFXTAL003523BULK Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 1463934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1463934
Crystal Units 1463934
IQD LFXTAL003523BULK Crystal Unit

IQD LFXTAL003523BULK Crystal Unit

Supplier's Site
Crystals - 1923-LFXTAL003523B-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 11.0592MHZ 30PF TH

CRYSTAL 11.0592MHZ 30PF TH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 1463934 1923-LFXTAL003523B-ND
Product Name Crystal Units Crystals
Package / Form Factor Hc49/4h Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 1734736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details