Micro Crystal AG 30 kHz Tuning Fork Crystal CC4V-T1A

Description
CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz Load Capacitance: 6.0 / 7.0 / 9.0 / 10.0 / 12.5 pF 9.0 pF 7.0 / 10.0 pF Series Resistance: 50 / 65 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 5.0 x 1.9 x 0.90 mm Features Ultra small size: 5.0 × 1.9 × 0.9 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 26.5 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet
Description
CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz Load Capacitance: 6.0 / 7.0 / 9.0 / 10.0 / 12.5 pF 9.0 pF 7.0 / 10.0 pF Series Resistance: 50 / 65 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 5.0 x 1.9 x 0.90 mm Features Ultra small size: 5.0 × 1.9 × 0.9 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 26.5 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Grenchen, Switzerland
30 kHz Tuning Fork Crystal
CC4V-T1A
30 kHz Tuning Fork Crystal CC4V-T1A
CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz Load Capacitance: 6.0 / 7.0 / 9.0 / 10.0 / 12.5 pF 9.0 pF 7.0 / 10.0 pF Series Resistance: 50 / 65 kΩ (typ/max) Drive Level: 1.0 µW (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 5.0 x 1.9 x 0.90 mm Features Ultra small size: 5.0 × 1.9 × 0.9 mm Outstanding hermetic sealing with gold-tin preform High stability and low aging guaranteed by hermetic sealing Available for extended operating temperature range Lightweight: 26.5 mg High shock and vibration resistant 100% Pb-free, RoHS-compliant. Applications IoT Wearables, Portables Health Care Metering Industrial Ultra Small Devices

CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.

Key Specifications

  • Frequency: 30 kHz to 200 kHz 201 kHz to 560 kHz 561 kHz to 1 MHz
  • Load Capacitance: 6.0 / 7.0 / 9.0 / 10.0 / 12.5 pF 9.0 pF 7.0 / 10.0 pF
  • Series Resistance: 50 / 65 kΩ (typ/max)
  • Drive Level: 1.0 µW (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 5.0 x 1.9 x 0.90 mm

Features

  • Ultra small size: 5.0 × 1.9 × 0.9 mm
  • Outstanding hermetic sealing with gold-tin preform
  • High stability and low aging guaranteed by hermetic sealing
  • Available for extended operating temperature range
  • Lightweight: 26.5 mg
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant.

Applications

  • IoT
  • Wearables, Portables
  • Health Care
  • Metering
  • Industrial
  • Ultra Small Devices
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Crystals
Product Number CC4V-T1A
Product Name 30 kHz Tuning Fork Crystal
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
Frequency Stability 3 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734569 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers