10MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:Clippe
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFTVXO063705-ND | 87X8913 |
| Product Name | Oscillators | Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Oscillator Type | VCTCXO | |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |