IQD Frequency Products, Ltd. Oscillators LFTVXO063701

Description
10MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
10MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTVXO063701-ND - DigiKey
Thief River Falls, MN, United States
10MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

10MHz VCTCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8909 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8909
Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8909
OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCVCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 7mm x 5mm; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTVXO063701-ND 87X8909
Product Name Oscillators Oscillator, Tcvcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details