IQD Frequency Products, Ltd. Oscillators LFTCXO063713

Description
10MHz TCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTCXO063713-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

10MHz TCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8897 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8897
Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8897
OSCILLATOR, TCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; OperatingRoHS Compliant: Yes

OSCILLATOR, TCXO, 10MHZ, SMD; Frequency Nom:10MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTCXO063713-ND 87X8897
Product Name Oscillators Oscillator, Tcxo, 10Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details