IQD Frequency Products, Ltd. OCXO Oscillators LFOCXO094144

Description
IQD LFOCXO094144 Oscillator
Request a Quote Datasheet
Description
IQD LFOCXO094144 Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillators - 566009 - RS Components, Ltd.
Corby, Northants, United Kingdom
OCXO Oscillators
566009
OCXO Oscillators 566009
IQD LFOCXO094144 Oscillator

IQD LFOCXO094144 Oscillator

Supplier's Site
Oscillators - 1923-LFOCXO094144CT-ND - DigiKey
Thief River Falls, MN, United States
10.0MHZ IQOV-116 OVEN CONTROLLED

10.0MHZ IQOV-116 OVEN CONTROLLED

Buy Now Datasheet
Oscillators - 1923-LFOCXO094144TR-ND - DigiKey
Thief River Falls, MN, United States
10.0MHZ IQOV-116 OVEN CONTROLLED

10.0MHZ IQOV-116 OVEN CONTROLLED

Buy Now Datasheet
Oscillators - 1923-LFOCXO094144DKR-ND - DigiKey
Thief River Falls, MN, United States
10.0MHZ IQOV-116 OVEN CONTROLLED

10.0MHZ IQOV-116 OVEN CONTROLLED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Oscillators Oscillators
Product Number 566009 1923-LFOCXO094144CT-ND
Product Name OCXO Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor 7.5 x 5.5 mm Surface Mount; 10-SMD, No Lead
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - LMK62A2-200M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers