IQD Frequency Products, Ltd. Oscillator, Ocxo, 38.88Mhz, Thd; Frequency Nom Iqd Frequency Products LFOCXO063809

Description
OSCILLATOR, OCXO, 38.88MHZ, THD; Frequency Nom:38.88MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, OCXO, 38.88MHZ, THD; Frequency Nom:38.88MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Ocxo, 38.88Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8888 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 38.88Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8888
Oscillator, Ocxo, 38.88Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8888
OSCILLATOR, OCXO, 38.88MHZ, THD; Frequency Nom:38.88MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

OSCILLATOR, OCXO, 38.88MHZ, THD; Frequency Nom:38.88MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8888
Product Name Oscillator, Ocxo, 38.88Mhz, Thd; Frequency Nom Iqd Frequency Products
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details