Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN TLC556CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 054980-TLC556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054980-TLC556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN - 054980-TLC556CN - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN
054980-TLC556CN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN 054980-TLC556CN
Manufacturer: Texas Instruments Win Source Part Number: 054980-TLC556CN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Dual) Mounting: Through Hole Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 054980-TLC556CN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 720μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - TLC556CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC556CN
Programmable Timers and Oscillators TLC556CN
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC556CN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC556CN
Clock/Timing - Programmable Timers and Oscillators TLC556CN
IC OSC TIMER DUAL 2.1MHZ 14-DIP

IC OSC TIMER DUAL 2.1MHZ 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 054980-TLC556CN TLC556CN TLC556CN
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP 14-DIP (0.300\", 7.62mm) Through Hole
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOVT-CV520MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DCAC192M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details