| Iomega Corporation | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 32378 |
| Product Name | HDD 20GB FireWire Portable |
| Device Type | Hard Drive |
| Interface | FireWire (IEEE-1394) |
| Mounting Options | Free Standing; Portable |
| Device Drivers | Windows® or Macintosh® |
| Capacity | 20 GB |