Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD
"SG IPC 1T 3.5"" SATA 7KRPM 256MB"
| Advantech | DigiKey | |
|---|---|---|
| Product Category | Hard Drives | Data Storage Systems |
| Product Number | 96HD1TB-ST-SG7KG1 | 2084-96HD1TB-ST-SG7KG1-ND |
| Product Name | Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Device Type | Hard Drive | |
| Interface | SATA III | |
| Operating Temperature | 32 to 140 F (0 to 60 C) | |
| Capacity | 1000 GB | |
| Seek Time | 2 ms |