Clippard Minimatic® Slip-On Fitting SP0-4

Description
1/8" NPT to 1/8" ID Hose Swivel
Request a Quote
Description
1/8" NPT to 1/8" ID Hose Swivel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number SP0-4, is designed for use with 1/8" ID hoses. It features a barb with an inner diameter of 0.843 inches and an outer diameter of 0.684 inches. This fitting is constructed with electroless nickel plating, ensuring durability and resistance to corrosion. It includes a gasket, although it is not installed. The fitting is compatible with #10-32 threads and is sold in packs of five. This product is suitable for applications requiring reliable connections in pneumatic systems.

Datasheet Summary
Powered by GS/AI

The Minimatic® Slip-On Fitting, part number SP0-4, is designed for use with 1/8" ID hoses. It features a barb with an inner diameter of 0.843 inches and an outer diameter of 0.684 inches. This fitting is constructed with electroless nickel plating, ensuring durability and resistance to corrosion. It includes a gasket, although it is not installed. The fitting is compatible with #10-32 threads and is sold in packs of five. This product is suitable for applications requiring reliable connections in pneumatic systems.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - SP0-4 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
SP0-4
Minimatic® Slip-On Fitting SP0-4
1/8" NPT to 1/8" ID Hose Swivel

1/8" NPT to 1/8" ID Hose Swivel

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number SP0-4
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Elbow Fitting; Adapter Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Fitting - 15010 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Quick Connect Assembly - MQC-3 - Clippard
Specs
Fitting Type Hose Fitting; Quick Coupler
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze
View Details
Minimatic® Slip-On Fitting - X42-402 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
3/32” ID Hose Connector - C33 - Clippard
Specs
Fitting Type Hose Fitting
View Details