Invotec Solutions Ltd. PL - Heavy Duty Sprue Cutting Pliers PL-FF7S W-C-PL-FF7S

Description
These heavy duty pliers offer more force for larger or more brittle sprues. Comfortable handle for a strong grip. Length: 190mm Blade length: 25mm Blade open: 25mm Dimensions are approximate
Description
These heavy duty pliers offer more force for larger or more brittle sprues. Comfortable handle for a strong grip. Length: 190mm Blade length: 25mm Blade open: 25mm Dimensions are approximate

Suppliers

Company
Product
Description
Supplier Links
PL - Heavy Duty Sprue Cutting Pliers PL-FF7S - W-C-PL-FF7S - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
PL - Heavy Duty Sprue Cutting Pliers PL-FF7S
W-C-PL-FF7S
PL - Heavy Duty Sprue Cutting Pliers PL-FF7S W-C-PL-FF7S
These heavy duty pliers offer more force for larger or more brittle sprues. Comfortable handle for a strong grip. Length: 190mm Blade length: 25mm Blade open: 25mm Dimensions are approximate

These heavy duty pliers offer more force for larger or more brittle sprues.

Comfortable handle for a strong grip.

Length: 190mm

Blade length: 25mm

Blade open: 25mm

Dimensions are approximate

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pliers
Product Number W-C-PL-FF7S
Product Name PL - Heavy Duty Sprue Cutting Pliers PL-FF7S
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details