Invotec Solutions Ltd. PL - Ergonomical Sprue Cutting Pliers W-C-PL-FF6ERG

Description
Special ergonomically designed handles offer excellent grip for high repetitive applications. RIGHT HAND only. Can handle 5mm sprues and over Length: 150mm Dimensions are approximate
Description
Special ergonomically designed handles offer excellent grip for high repetitive applications. RIGHT HAND only. Can handle 5mm sprues and over Length: 150mm Dimensions are approximate

Suppliers

Company
Product
Description
Supplier Links
PL - Ergonomical Sprue Cutting Pliers - W-C-PL-FF6ERG - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
PL - Ergonomical Sprue Cutting Pliers
W-C-PL-FF6ERG
PL - Ergonomical Sprue Cutting Pliers W-C-PL-FF6ERG
Special ergonomically designed handles offer excellent grip for high repetitive applications. RIGHT HAND only. Can handle 5mm sprues and over Length: 150mm Dimensions are approximate

Special ergonomically designed handles offer excellent grip for high repetitive applications.

RIGHT HAND only.

Can handle 5mm sprues and over

Length: 150mm

Dimensions are approximate

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pliers
Product Number W-C-PL-FF6ERG
Product Name PL - Ergonomical Sprue Cutting Pliers
Type Specialty / Other; Right Hand Only
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Plier - 337G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; LAP JOINT
Length 7 inch (178 mm)
View Details
Plier - 0251-05M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 5.5 inch (140 mm)
Features Cutting Edge
View Details