Invotec Solutions Ltd. Nylon Capped Flowmeter W-BB-FP2B-CL-030

Description
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation
Description
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation

Suppliers

Company
Product
Description
Supplier Links
Nylon Capped Flowmeter - W-BB-FP2B-CL-030 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Nylon Capped Flowmeter
W-BB-FP2B-CL-030
Nylon Capped Flowmeter W-BB-FP2B-CL-030
NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design. Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals. Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Features and Benefits • Compact size works well in restricted-space locations. • Rugged construction gives years of dependable service. • Variety of inlet sizes provides exactly the right connection. • 99°C Temperature Rating allows installation into a wide range of applications. • Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit. • Common Flowmeter Configurations Stocked to provide same-day delivery in most cases. • No Mounting Restrictions ease of installation

NEW! Reinforced Nylon End Caps reduce weight and cost of proven mechanical flowmeter design.
Stainless steel stabilizer ring holds threads stable, preventing distortion. Nylon material provides dielectric insulator to help prevent galvanic action due to dissimilar metals.
Smartflow® mechanical flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids.

Features and Benefits
• Compact size works well in restricted-space locations.
• Rugged construction gives years of dependable service.
• Variety of inlet sizes provides exactly the right connection.
• 99°C Temperature Rating allows installation into a wide range of applications.
• Optional Temperature and Pressure Gauges display pressure and temperature information in addition to flow in one unit.
• Common Flowmeter Configurations Stocked to provide same-day delivery in most cases.
• No Mounting Restrictions ease of installation

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-FP2B-CL-030
Product Name Nylon Capped Flowmeter
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 198806528 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.03 to 0.57 GPM (0.1000 to 2.17 L/min)
View Details
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details