This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life.
Features and Benefits
BTU Display
Mount in any position
Programmable "on" time
Turbine flow measurement
Accepts flow in either direction
Flow rate displayed in hundredths
Temperature in Fahrenheit or Celsius
Temperature displayed in tenths of a degree
3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes
Battery powered - Extended Battery Life is now 500 hours
RoHS Compliant (removal of components containing lead) - New
Flow rate in gallons or litres per minute, +/- 5% Accuracy based on full range
Flow Characteristic Indicator - New - Why is this important (read our cooling article)
| Invotec Solutions Ltd. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | W-BB-DD-12B-B |
| Product Name | Tracer Digital Flow Meters |
| Meter Technology | Turbine |
| Additional Variables Measured | Temperature |
| Operating Temperature | -32 to 180 F (-36 to 82 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |