Inventus Power Battery; 12 V; Lead Acid; 17; Rechargeable; 12 V; 14.3 lbs. LC-RD1217P

Description
Lead Acid Chemical Component, 12 V Capacity, Battery Panasonic battery with NB terminal
Description
Lead Acid Chemical Component, 12 V Capacity, Battery Panasonic battery with NB terminal

Suppliers

Company
Product
Description
Supplier Links
Battery; 12 V; Lead Acid; 17; Rechargeable; 12 V; 14.3 lbs. - 70197039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; 12 V; Lead Acid; 17; Rechargeable; 12 V; 14.3 lbs.
70197039
Battery; 12 V; Lead Acid; 17; Rechargeable; 12 V; 14.3 lbs. 70197039
Lead Acid Chemical Component, 12 V Capacity, Battery Panasonic battery with NB terminal

Lead Acid Chemical Component, 12 V Capacity, Battery
Panasonic battery with NB terminal

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70197039
Product Name Battery; 12 V; Lead Acid; 17; Rechargeable; 12 V; 14.3 lbs.
Standard Cylindrical Battery Sizes 2/3AA; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details