Inventus Power Battery; CR Lithium-Coin; 3 V; 1000; 0.45 lbs. CR2477

Description
3 V Universal Lithium Battery Hitemp mem. application 0.45 lbs. weight. 6700 mAh capacity.
Description
3 V Universal Lithium Battery Hitemp mem. application 0.45 lbs. weight. 6700 mAh capacity.

Suppliers

Company
Product
Description
Supplier Links
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 lbs. - 70197004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 lbs.
70197004
Battery; CR Lithium-Coin; 3 V; 1000; 0.45 lbs. 70197004
3 V Universal Lithium Battery Hitemp mem. application 0.45 lbs. weight. 6700 mAh capacity.

3 V Universal Lithium Battery

  • Hitemp mem. application
    0.45 lbs. weight. 6700 mAh capacity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70197004
Product Name Battery; CR Lithium-Coin; 3 V; 1000; 0.45 lbs.
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details