Inventus Power Transistor 2SC3864

Description
TRANSISTOR, NPN, SWITCHING, 50V, 100MA, INTERNAL RESISTORS, TO-92S. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, SWITCHING, 50V, 100MA, INTERNAL RESISTORS, TO-92S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 117876767 - Radwell International
Willingboro, NJ, United States
Transistor
117876767
Transistor 117876767
TRANSISTOR, NPN, SWITCHING, 50V, 100MA, INTERNAL RESISTORS, TO-92S. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, SWITCHING, 50V, 100MA, INTERNAL RESISTORS, TO-92S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 117876767
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Package Type Die
View Details
3 suppliers
Single FETs, MOSFETs - AUIRF7484QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers