INVENTEK SYSTEMS LLC RF Antennas W245-SC

Description
2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1475-1054-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1475-1054-2-ND
RF Antennas 1475-1054-2-ND
2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount

2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
W245-SC
Antennas W245-SC
Antennas Wifi Chip Antenna 2.4 and 5 GHz dual band

Antennas Wifi Chip Antenna 2.4 and 5 GHz dual band

Buy Now Datasheet
RF Antennas - W245-SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
W245-SC
RF Antennas W245-SC
2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount

2.4GHz, 5.5GHz Wi-Fi Integrated, Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1475-1054-2-ND W245-SC W245-SC
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 5500.0 MHz
Gain 2.3 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers